EN
  • EN
  • DE
  • IT

SN74BCT574DWR

Part No SN74BCT574DWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL TRANSPARENT D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 77MHz
Max Propagation Delay @ V, Max CL 8.6ns @ 5V, 50pF
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8mA
Input Capacitance 5.5pF
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1254162-SN74BCT574DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74BCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74BCT574DWR CAD Model

Description

The SN74BCT574DWR is a high-performance, octal edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the BCT family of products, which are known for their robustness and reliability in a wide array of digital applications. The device comes in a wide-body SOIC package, indicated by the 'DW' suffix in its part number, and is available in a tape and reel format denoted by the 'R' at the end of its name for easy assembly and handling in manufacturing environments.

Key Features and Benefits

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is triggered on the rising edge of the clock input signal, ensuring precise timing for data capture.
  • Octal Configuration: The device features eight flip-flops, allowing for parallel processing of 8 bits of data, which is ideal for interfacing with 8-bit microprocessors and bus-oriented systems.
  • 3-State Outputs: The outputs can be placed in a high impedance state, making it suitable for bus-oriented systems where multiple devices may need to share the same output lines.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and enhancing compatibility with other system components.
  • High-Drive Outputs: The SN74BCT574DWR can drive high currents, allowing it to directly drive LEDs, relays, and other peripherals without additional buffering.

Applications

The versatility of the SN74BCT574DWR makes it suitable for a diverse set of applications, including:

  • Bus interface/storage
  • Data communication systems
  • Microprocessor or microcontroller systems
  • Industrial control systems
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74BCT574DWR is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a dependable solution for your digital circuit needs. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

With its combination of features, the SN74BCT574DWR is a smart choice for designers looking for a reliable, high-performance octal flip-flop that can meet the demands of today's digital systems.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess