Product Overview: SN74BCT373DWG4
The SN74BCT373DWG4 is a high-performance, octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of TI's SN74BCT family and is specifically engineered to address the needs of high-speed memory storage and data transfer in complex digital systems.
Key Features
- Octal D-Type Latches: The device contains eight latches that allow for the simultaneous storage of eight bits of data.
- Transparent Latches: Data on the D-input is transferred to the latch output when the latch-enable (LE) input is high and is retained when LE is low.
- 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications and shared data lines.
- Edge-Triggered Latching: The latches are triggered on the rising edge of the latch-enable signal, ensuring precise timing and control of data flow.
- Wide Operating Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL environments.
- Low Power Consumption: The SN74BCT373DWG4 has been optimized for low power consumption, which is critical for energy-efficient designs.
- High Drive Capability: The IC can drive up to 48 mA at the output, allowing for direct interfacing with high-capacity loads.
Applications
The SN74BCT373DWG4 is ideal for a variety of applications, including:
- Memory storage systems
- Data communication and networking
- Bus interface or buffer logic
- Microprocessor or microcontroller systems
Package and Quality
This device comes in a 20-pin SOIC (DW) package, providing a compact footprint suitable for space-constrained applications. Texas Instruments ensures the highest quality and reliability, making the SN74BCT373DWG4 a trusted choice for engineers and designers across various industries.
With its combination of performance, flexibility, and reliability, the SN74BCT373DWG4 from Texas Instruments stands out as a superior choice for advanced digital systems requiring efficient data storage and transfer.