EN
  • EN
  • DE

AK-12

Part No AK-12
Manufacturer Eaton Bussmann
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 5-30A 6PC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Obsolete
Kit Type Automotive
Response Time Fast Blow
Voltage Rating 32VDC
Current Rating (Amps) 5 ~ 30A
Quantity 6 Pieces (6 Values - 1 Each)
Mounting Type Holder
Packages Included Blade Type
Ultra Librarian 3D Model Ultra Librarian AK-12 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE ASST KIT 36 ATM FUSES
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 101PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 15-30A 81PC
Need more? Email Us
Schurter Inc.
FUSE KIT CART 0.1-0.315A 75PC
Need more? Email Us
Eaton Bussmann
FUSE OTIS ELEVATOR ASSORT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A EMERG 7PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A EMERG 9PC
Need more? Email Us
Eaton Bussmann
BUSS ASSORTMENT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A 6PC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess