Product Overview: SN74BCT29863BNT
The SN74BCT29863BNT is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the BiCMOS (Bipolar Complementary Metal-Oxide-Semiconductor) technology family and is optimized for use in systems that require high-speed bidirectional communication between data buses.
Key Features
- Technology: BiCMOS technology offering the perfect blend of speed and low-power consumption.
- Functionality: Features 8 D-type flip-flops that allow for temporary data storage and a bus transceiver that enables bidirectional data flow.
- Performance: Capable of operating at high speeds with a typical shift frequency of 25 MHz, making it suitable for fast data transfer applications.
- Logic Levels: Compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems.
- Output Capability: Provides high-current outputs (±24 mA) for driving heavily loaded buses.
- Package: Housed in a 24-pin DIP (Dual In-line Package) for easy mounting on printed circuit boards.
Applications
The SN74BCT29863BNT is versatile and can be used in various applications that require high-speed data transfer and temporary data storage, such as:
- Communication systems
- Data processing units
- Computers and computer peripherals
- Networking equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74BCT29863BNT is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry's high standards for performance and reliability.
Support and Resources
For additional information, technical support, and resources, customers can access a wide range of tools including datasheets, application notes, and design resources on the Texas Instruments website.