EN
  • EN
  • DE

SN74BCT29834DW

Part No SN74BCT29834DW
Manufacturer Texas Instruments
Catalog Unclassified
Description 8 TO 9 BIT PARITY XCVR/REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN74BCT
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 671465-SN74BCT29834DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT29834DW CAD Model

Description

The SN74BCT29834DW is a high-performance, BiCMOS interface logic octal bus transceiver and register from Texas Instruments. This integrated circuit is designed to provide bidirectional communication between data buses while featuring a latch to store data. It is an essential component for applications that require high-speed data transfer and storage, such as computer systems, networking equipment, and digital communication systems.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, ensuring efficient operation.
  • Bus Transceiver: It includes eight bidirectional data lines that allow for the transfer of data between two separate buses, making it ideal for multiplexed data transmission.
  • Integrated Latches: Each data line is equipped with a latch that can store information, providing the flexibility to manage data flow and timing within a system.
  • Control Inputs: The SN74BCT29834DW features control inputs for data flow direction and output enable, giving designers precise control over the data paths.
  • Package: Housed in a 24-pin wide-body SOIC package (DW), it is suitable for surface-mount technology, which allows for compact PCB design and efficient use of board space.
  • Operating Voltage: It operates at a voltage range typical for interface logic components, ensuring compatibility with standard logic levels and power supplies.
  • High-Speed Performance: The device is designed for high-speed operation, which is critical for modern digital systems where rapid data transfer is a necessity.

Applications

The SN74BCT29834DW is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Network routers and switches
  • Computer motherboards
  • Server backplanes
  • Industrial control systems

With its combination of speed, power efficiency, and data storage capabilities, the SN74BCT29834DW from Texas Instruments is a reliable and functional choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess