EN
  • EN
  • DE

SN74BCT244NS

Part No SN74BCT244NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 716320-SN74BCT244NS
Ultra Librarian 3D Model Ultra Librarian SN74BCT244NS CAD Model

Description

SN74BCT244NS Octal Buffers/Line Drivers from Texas Instruments

The SN74BCT244NS from Texas Instruments is a high-performance integrated circuit designed to serve as an octal buffer and line driver with 3-state outputs. This device is specifically engineered to improve the performance and reliability of bus-terminated circuits while providing bidirectional drive capabilities, making it suitable for interfacing with bus lines in a bus-organized system.

Key Features:

  • State-of-the-Art BiCMOS Design: Utilizing advanced BiCMOS technology, the SN74BCT244NS offers reduced power consumption without sacrificing speed, making it an efficient choice for modern electronic applications.
  • Octal Bus Interface: With eight independent buffer/line drivers, the device can interface an 8-bit bus to the system’s memory, microprocessor, or other bus-oriented components.
  • 3-State Outputs: The 3-state output configuration allows for connection to a common bus, which can be used in both the high-impedance OFF state and the active ON state.
  • High-Drive Outputs: The high-drive outputs (-32-mA IOH, 64-mA IOL) are capable of driving heavy loads with ease, offering excellent performance in a wide array of applications.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.

Applications:

The SN74BCT244NS is versatile and can be used in various applications, including:

  • Memory Driver
  • Buffer for Data Transmission Lines
  • Input/Output Port for Microprocessors
  • Bus Driver for Backplane Distribution

Product Specifications:

  • Package: The device comes in a 20-pin SOP (Small Outline Package) that is compact and suitable for surface-mounted technology (SMT).
  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Pins: 20
  • Supply Voltage: Operates at 4.5V to 5.5V, making it compatible with TTL power levels.
  • RoHS Compliant: The SN74BCT244NS meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness and safety in electronic equipment.

Overall, the SN74BCT244NS is a reliable and efficient solution for systems requiring high-speed, low-power octal buffers and line drivers. Its advanced features and robust design make it a preferred choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5518 $52.4210
225+ $0.4528 $101.8800
345+ $0.4387 $151.3515
475+ $0.4245 $201.6375
610+ $0.4104 $250.3440
820+ $0.3679 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess