EN
  • EN
  • DE

SN74BCT244DBR

Part No SN74BCT244DBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74BCT244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254149-SN74BCT244DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74BCT244DBR CAD Model

Description

Product Overview: SN74BCT244DBR from Texas Instruments

The SN74BCT244DBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74BCT family and is an octal buffer and line driver with 3-state outputs. It is primarily used to interface with bus lines in a bidirectional manner or to buffer memory address registers.

The SN74BCT244DBR is crafted to provide optimal performance with a wide operating voltage range, making it suitable for interfacing with 5V systems. This versatility ensures that it can be used in various applications, including computing, networking, and industrial systems that require high-speed and reliable data transfer.

Key Features:

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -64mA / 64mA
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C

The device's robust design ensures that it can drive heavy output loads without compromising signal integrity, thanks to its high-drive outputs. Furthermore, the SN74BCT244DBR is equipped with 3-state outputs, which allow the device to be disconnected from the bus line, thereby reducing system power consumption and enabling multiple devices to share the same bus line without interference.

The SN74BCT244DBR comes in a slim SSOP-20 package, making it an excellent choice for space-constrained applications. Additionally, its surface-mount design facilitates efficient assembly and integration into a wide range of electronic systems.

Texas Instruments has a reputation for quality and reliability, and the SN74BCT244DBR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance in the most demanding environments.

In conclusion, the SN74BCT244DBR from Texas Instruments is a versatile, high-speed octal buffer and line driver that is ideal for interfacing with bus lines or buffering memory address registers in a variety of electronic applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess