EN
  • EN
  • DE

SN74BCT241DWG4

Part No SN74BCT241DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259631-SN74BCT241DWG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT241DWG4 CAD Model

Description

Product Overview: SN74BCT241DWG4

The SN74BCT241DWG4 is a high-quality octal buffer/line driver designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of the 74BCT series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) families.

Key Features

  • Octal Bus Interface: The SN74BCT241DWG4 features eight buffers/line drivers with 3-state outputs, allowing for efficient interfacing with bus lines or buffer memory address registers.
  • High-Performance BiCMOS Technology: Built using advanced BiCMOS technology, this device offers the optimal combination of low power consumption and high-speed operation.
  • Drive Capability: It is capable of driving heavily loaded bus lines with up to 64 mA of drive current, ensuring reliable data transmission even in demanding applications.
  • 3-State Outputs: The 3-state outputs can be put in a high-impedance state, which is essential for multiplexing and bus-oriented applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.

Applications

The SN74BCT241DWG4 is versatile and can be used in a variety of applications, including:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Data Transmission Systems
  • Input/Output Port Drivers
  • Backplane Drivers

Package and Quality

The device is offered in a 20-pin SOIC package, ensuring compatibility with standard surface-mount assembly processes. Texas Instruments is committed to high standards of quality and reliability, and the SN74BCT241DWG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

Conclusion

With its robust features and flexible applications, the SN74BCT241DWG4 from Texas Instruments represents a reliable solution for designers looking to optimize their digital systems. Whether for buffering data lines or driving bus interfaces, this device provides a combination of performance and durability that is hard to match.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess