The Xilinx XC17S100AGC is a programmable Read-Only Memory (PROM) configuration device designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It is part of the XC17S family, offering a significant storage capacity and reliable performance for various FPGA configuration needs.
Applications
- Configuring Xilinx FPGAs in embedded systems and industrial automation.
- Bootstrapping complex digital systems requiring non-volatile memory.
- Storing firmware and configuration data for telecommunications equipment.
- Use in aerospace and defense applications where reliable configuration is critical.
Features
- Density: 1Mb (Megabit) of storage capacity.
- Programming: In-system programmable via JTAG interface.
- Voltage: Operates on a 3.3V power supply.
- Package: Available in various package options, likely including PLCC and TQFP.
- Endurance: High endurance for reliable data retention over multiple programming cycles.
Benefits
- Reliable FPGA Configuration: Ensures proper configuration of the FPGA at power-up.
- High Storage Capacity: Ample memory to store complex FPGA configurations.
- Easy Programming: Streamlined JTAG programming interface simplifies development and testing.
- Design Flexibility: Allows for easy updates and modifications to FPGA configurations without hardware replacement.
- Robust Performance: Designed for reliable operation in demanding environments.
The XC17S100AGC configuration PROM is specifically tailored for use with Xilinx FPGAs, providing seamless integration and optimal performance. Its non-volatile memory ensures that the FPGA is configured correctly even after power loss, making it ideal for applications requiring immediate operation upon power-up.
This device is commonly found in networking equipment, telecommunications infrastructure, and industrial control systems where reliable FPGA configuration is crucial. The JTAG programming interface enables engineers to quickly prototype and deploy designs, reducing development time and costs. The device's robust design and high endurance ensure long-term reliability, making it a dependable choice for demanding applications.
The 'AGC' in the part number likely refers to the package type or a specific speed grade, making it essential to refer to the datasheet for precise details on these characteristics. The integration with Xilinx development tools further enhances its usability and efficiency in FPGA-based designs.