EN
  • EN
  • DE

S07K550E2

Part No S07K550E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185152-S07K550E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S07K550E2 CAD Model

Description

The S07K550E2 is a varistor manufactured by EPCOS (TDK), designed for transient voltage surge suppression. It belongs to the S series of varistors, which are characterized by their compact size and high performance in protecting electronic circuits from overvoltage events. This model features a 7mm disk diameter.

Applications:

  • Power supplies
  • Consumer electronics devices
  • Industrial equipment
  • Telecommunication systems
  • Lighting protection

Features:

  • Small form factor (7mm disk diameter)
  • High surge current withstanding capability
  • Rapid response time to voltage transients
  • RoHS compliant materials
  • UL recognized component

Benefits:

  • Safeguards sensitive electronic components against damage from voltage surges.
  • Increases the reliability and lifespan of electronic equipment.
  • Provides cost-effective overvoltage protection.
  • Simple integration into existing circuit layouts.
  • Meets relevant safety and environmental regulations.

Additional Details:

The S07K550E2 varistor has a maximum allowable voltage of 550V. The 'E2' suffix indicates an epoxy coating for enhanced insulation. These varistors operate by exhibiting a non-linear resistance; when the voltage exceeds a certain threshold (clamping voltage), the resistance rapidly decreases, diverting the surge current away from the protected circuitry. Consult the official EPCOS (TDK) datasheet for detailed technical specifications, including surge current ratings, clamping voltage characteristics, and temperature derating information.

You May Also Be Interested in

Panasonic
Lowest to $0.0381
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
Lowest to $0.1016
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess