EN
  • EN
  • DE

SN74BCT224ONS

Part No SN74BCT224ONS
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716319-SN74BCT224ONS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74BCT224ONS CAD Model

Description

The SN74BCT2240NS from Texas Instruments is a high-performance, octal buffer/line driver designed to meet the requirements of high-speed memory drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is part of the BCT family of products, which are known for their high-speed and low-power consumption.

Key Features

  • State-of-the-Art BiCMOS Design: The SN74BCT2240NS utilizes advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, resulting in a high-speed yet energy-efficient device.
  • Octal Configuration: This device contains eight independent buffer/line drivers with 3-state outputs, allowing for multiple configurations and uses in various applications.
  • 3-State Outputs: The 3-state outputs can be used in bus-oriented systems. They can drive bus lines or buffer memory address registers while maintaining the high-impedance state during power-up or power-down.
  • High-Drive Outputs: With the ability to sink 64 mA and source 15 mA, the SN74BCT2240NS provides high-current drive capability, making it suitable for driving high-capacitance loads and low-impedance backplanes.
  • Wide Operating Range: The device operates over a broad voltage range of 4.5 V to 5.5 V, accommodating standard logic levels and providing design flexibility.

Applications

The SN74BCT2240NS is ideally suited for interfacing with high-speed microprocessors and can be used in a variety of applications such as:

  • Memory driver
  • Bus-oriented systems
  • Data transmission systems
  • High-speed clock driver
  • Input/output port driver

Reliability and Quality

As with all Texas Instruments products, the SN74BCT2240NS is manufactured to the highest standards of quality and reliability. It is available in a 20-pin SOP (Small Outline Package), providing a compact solution for space-constrained applications. Whether used in industrial, commercial, or consumer electronics, the SN74BCT2240NS delivers performance you can trust.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess