EN
  • EN
  • DE

SN74BCT2240DWG4

Part No SN74BCT2240DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259635-SN74BCT2240DWG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2240DWG4 CAD Model

Description

Product Overview: SN74BCT2240DWG4 from Texas Instruments

The SN74BCT2240DWG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of a wide range of digital applications. This octal buffer and line driver features non-inverting outputs and is part of the BCT family of products that are known for their reliability and versatility in interfacing with different signal levels.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which provides the advantage of both CMOS and bipolar transistors, offering high speed and low power consumption.
  • Logic Type: It is an octal non-inverting buffer/line driver with 3-state outputs, which means it can drive eight separate lines, provide high impedance when needed, and avoid bus contention.
  • Supply Voltage: It operates over a broad supply voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • Output Current: The SN74BCT2240DWG4 can deliver an output current of ±64 mA, providing sufficient drive capability for most applications.
  • Package: Encased in a 20-pin SOIC (Small Outline Integrated Circuit) package, it is compact and suitable for surface-mount technology (SMT) assembly processes.

Applications

The SN74BCT2240DWG4 is ideal for various digital applications including:

  • Data communication systems
  • Address and data bus driving
  • Buffer memory address registers
  • Input/output port driving
  • Backplane driving

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74BCT2240DWG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device has undergone rigorous testing to ensure its performance and reliability in a wide range of environmental conditions.

Conclusion

In conclusion, the SN74BCT2240DWG4 from Texas Instruments is a robust and versatile octal buffer and line driver that offers high-speed performance with low power dissipation. Its wide operating voltage range and high output current capability make it an excellent choice for interfacing and driving applications in a variety of digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess