EN
  • EN
  • DE

MAX6342LUT-T

Part No MAX6342LUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/COMP SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-6
Win Source Part Number 073788-MAX6342LUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6342LUT-T CAD Model

Description

Maxim Integrated MAX6342LUT-T Microprocessor Reset Circuit

The Maxim Integrated MAX6342LUT-T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected conditions in digital systems. This compact device is an essential component for applications requiring precise voltage monitoring and reset functions to ensure the proper operation of microprocessors and digital systems.

With its small SOT23-6 package, the MAX6342LUT-T offers a space-saving solution for a variety of electronic products, including portable devices, computers, controllers, and intelligent instruments. Its primary function is to monitor the power supply voltage and assert a reset signal to the connected µP if the supply voltage drops below a predetermined threshold, thereby preventing erratic system behavior.

The device features an adjustable reset threshold voltage, which allows designers to tailor the reset activation point to specific system requirements. Moreover, the MAX6342LUT-T provides a manual reset input, enabling system designers to initiate a reset manually when necessary. This feature is particularly useful for system maintenance, firmware upgrades, or recovery procedures.

Another key attribute of the MAX6342LUT-T is its low power consumption, making it an ideal choice for battery-powered applications where power efficiency is crucial. The device also boasts a robust immunity to short duration transients, ensuring stable operation even in electrically noisy environments.

The MAX6342LUT-T offers a reset timeout period, which is factory-set to a standard duration, ensuring that the µP has sufficient time to initialize properly before the reset signal is de-asserted. This timeout period is critical for the reliable startup of digital systems.

In conclusion, the Maxim Integrated MAX6342LUT-T is a versatile and reliable reset circuit that provides essential protection for microprocessors by monitoring supply voltages and ensuring systems reset properly during power disturbances. Its adjustable threshold, manual reset feature, and low power consumption make it a valuable component for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5596 $54.5860
80+ $1.2797 $102.3760
125+ $1.2397 $154.9625
170+ $1.1997 $203.9490
220+ $1.1598 $255.1560
290+ $1.0398 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess