EN
  • EN
  • DE

SN74BCT2240DWE4

Part No SN74BCT2240DWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259634-SN74BCT2240DWE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2240DWE4 CAD Model

Description

Product Overview: SN74BCT2240DWE4

The SN74BCT2240DWE4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of fast and reliable digital systems. This Octal Buffer/Line Driver is engineered to provide a robust interface between two voltage domains or to drive heavy loads with its high-current output capability.

The device features eight non-inverting buffers with 3-state outputs, which makes it an excellent choice for bus-oriented applications. The 3-state outputs ensure that multiple devices can connect to a data bus without interference, as the outputs can be placed in a high-impedance state, effectively disconnecting the device from the bus.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Output Current: Capable of driving ±48-mA IOH and IOL, making it suitable for driving heavy loads.
  • Operating Voltage: Ranges from 4.5V to 5.5V, providing compatibility with standard TTL logic levels.
  • Package: Housed in a wide-body SOIC-20 package, the SN74BCT2240DWE4 offers a compact footprint while ensuring adequate thermal performance.
  • Performance: Delivers high-speed operation with a typical propagation delay time of 3.4 ns, ensuring swift data transfer and signal processing.

Applications:

The SN74BCT2240DWE4 is versatile and can be used in various digital applications, including:

  • Bus Interface
  • Data Path Drivers
  • Input/Output Port Expansion
  • Memory Address Driving
  • Signal Routing

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74BCT2240DWE4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

In summary, the SN74BCT2240DWE4 from Texas Instruments is a robust and reliable solution for designers looking to implement high-speed digital interfacing or drive capabilities in their systems. Its performance and versatility make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess