EN
  • EN
  • DE

AM486DX5-133V16BGC

Part No AM486DX5-133V16BGC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987634-AM486DX5-133V16BGC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM486DX5-133V16BGC CAD Model

Description

The AM486DX5-133V16BGC is a high-performance, 32-bit x86 microprocessor manufactured by AMD. This processor is designed for embedded systems and general-purpose computing applications requiring robust performance and efficient power consumption. It represents a significant upgrade over earlier 486 processors, offering enhanced speed and features.

Applications

  • Embedded systems
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network devices
  • Instrumentation and measurement equipment

Features

  • 133 MHz clock speed: Provides high processing speed for demanding applications.
  • 32-bit architecture: Enables efficient handling of large datasets and complex instructions.
  • Internal write-back cache: Minimizes memory access latency, improving overall performance.
  • Power management features: Reduces power consumption in low-activity states, extending battery life in portable devices.
  • x86 instruction set compatibility: Ensures compatibility with a wide range of software.

Benefits

  • High performance: The 133 MHz clock speed and internal cache provide excellent performance for demanding applications.
  • Power efficiency: The power management features help to reduce power consumption, extending battery life in portable devices.
  • Software compatibility: The x86 instruction set compatibility ensures that the processor can run a wide range of software.
  • Robustness: Designed for reliable operation in harsh environments.
  • Cost-effectiveness: Offers a balance of performance and features at a competitive price.

Technical Specifications

The AM486DX5-133V16BGC is typically packaged in a ceramic or plastic PGA (Pin Grid Array) package. It operates at a voltage of 3.3V and has a typical power consumption of around 5-7 watts. The processor includes an internal L1 cache, usually 8KB or 16KB, which helps to reduce memory access times.

Note: This processor may be obsolete but can still be found in legacy systems requiring this specific component for compatibility.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess