EN
  • EN
  • DE

SN74AXC8T245QPWRQ1

Part No SN74AXC8T245QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24TSSOP / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74AXC8T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AXC8T245QPWRQ1DKR,296-SN74AXC8T245QPWRQ1TR,296-SN74AXC8T245QPWRQ1CT
Standard Package 2,000
Win Source Part Number 1127735-SN74AXC8T245QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AXC8T245QPWRQ1 CAD Model

Description

SN74AXC8T245QPWRQ1 - Texas Instruments 8-Bit Dual-Supply Bus Transceiver

The SN74AXC8T245QPWRQ1 from Texas Instruments is a state-of-the-art 8-bit dual-supply bus transceiver designed to provide seamless voltage level translation in multi-voltage systems. This high-performance transceiver is part of Texas Instruments' AXC family, which is known for its low power consumption and high-speed operation.

The device is capable of transferring data from one bus to another while maintaining signal integrity, even when the voltage levels on each side differ. This is particularly useful in applications where interfacing between different logic levels is required, such as connecting 3.3V and 1.8V devices.

Key features of the SN74AXC8T245QPWRQ1 include:

  • Wide Voltage Range: It supports a VCCA operating range from 0.65V to 3.6V and a VCCB operating range from 1.2V to 3.6V, enabling flexible interfacing between different logic levels.
  • High-Speed Data Transfer: The device is optimized for high-speed signal propagation with minimal propagation delay, making it suitable for high-performance applications.
  • Low Power Consumption: It is designed for low power consumption, which helps in extending battery life in portable applications and reducing power costs in stationary applications.
  • Direction Control: The direction of data flow is controlled by the DIR input pin, while the OE input pin allows the user to put the outputs in high-impedance state, thus controlling the flow of data through the transceiver.
  • Robust Design: The device is designed to be robust with latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection exceeding JESD 22.

This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the "PWR" suffix in its part number. The "Q1" designation indicates that it meets automotive standards, making it suitable for use in vehicular applications where reliability and performance are critical.

Overall, the SN74AXC8T245QPWRQ1 is an excellent choice for engineers looking for a reliable, high-speed bus transceiver capable of bridging different voltage domains in automotive and industrial applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,492 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess