EN
  • EN
  • DE

YAS530-PZE8

Part No YAS530-PZE8
Manufacturer Yamaha
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YAMAHA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842906-YAS530-PZE8
Ultra Librarian 3D Model Ultra Librarian YAS530-PZE8 CAD Model

Description

The Yamaha YAS530-PZE8 is a highly integrated audio processing IC designed for use in a variety of consumer electronic devices. This chip is part of Yamaha's extensive lineup of audio solutions, known for their high quality and reliability. The YAS530-PZE8 integrates multiple audio processing functions into a single chip, simplifying design and reducing the overall component count in audio systems.

Applications:

  • Automotive infotainment systems
  • Home theater systems
  • Soundbars
  • Portable audio players
  • Speaker systems

Features:

  • Integrated audio processing functions: The YAS530-PZE8 typically includes features like volume control, tone control, equalizer, and other audio effects processing.
  • Low power consumption: Designed for efficient power usage, making it suitable for portable devices.
  • High-quality audio output: Delivers clear and crisp audio reproduction.
  • Compact package: Allows for easy integration into small form factor devices.
  • Digital interfaces: Supports various digital audio interfaces for seamless connectivity with other components.

Benefits:

  • Simplified system design: Reduces the number of discrete components needed, making the design process easier and faster.
  • Cost-effective solution: Integration of multiple functions into a single chip lowers overall system costs.
  • Improved audio performance: Yamaha's advanced audio processing technologies ensure high-quality sound output.
  • Reduced power consumption: Extends battery life in portable applications.
  • Enhanced reliability: Lower component count leads to increased system reliability.

Additional Details:

The specific technical specifications of the YAS530-PZE8, such as the exact sampling rates, bit depths, and supported audio formats, would vary based on the specific implementation and configuration. However, it generally supports industry-standard audio formats and offers a range of customizable parameters to fine-tune the audio output. The chip typically communicates with a host processor via a standard interface, such as I2C or SPI, allowing for easy control and configuration. The YAS530-PZE8 is designed to meet the stringent requirements of modern audio systems, offering a combination of performance, efficiency, and integration.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess