EN
  • EN
  • DE

SN74AXC4T774RSVR

Part No SN74AXC4T774RSVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC LOGIC BUFFER/DRIVER  /  Voltage Level Translator Bidirectional 1 Circuit 4 Channel 310Mbps 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 310Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number 74AXC4T774
Other Names 296-SN74AXC4T774RSVRCT,296-SN74AXC4T774RSVRTR,296-SN74AXC4T774RSVRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256053-SN74AXC4T774RSVR
Ultra Librarian 3D Model Ultra Librarian SN74AXC4T774RSVR CAD Model

Description

Introducing the SN74AXC4T774RSVR from Texas Instruments

The SN74AXC4T774RSVR is a state-of-the-art voltage level translator designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the AXC family, which is renowned for its ultra-low power consumption and operational efficiency. The SN74AXC4T774RSVR is specifically engineered to address the needs of multi-voltage systems where bidirectional voltage translation is required between different logic levels ranging from 0.65 V to 3.6 V. This makes it an ideal choice for interfacing devices operating at different voltage domains within a single design.

Featuring four bidirectional channels, the SN74AXC4T774RSVR provides the flexibility needed for various data transfer protocols and applications. Each channel can be independently enabled, allowing for precise control and power savings when certain channels are not in use. The device is housed in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is perfect for space-constrained applications.

One of the key advantages of the SN74AXC4T774RSVR is its support for auto-direction sensing, which simplifies the design process by eliminating the need for a direction control signal. This feature ensures seamless data flow between different voltage domains without any manual intervention. The device also boasts an impressive data rate capability, making it suitable for high-speed signal translation in modern digital interfaces.

Safety and reliability are paramount in electronic designs, and the SN74AXC4T774RSVR incorporates Ioff circuitry, which prevents damaging current backflow when the device is powered down. Additionally, the device is equipped with ESD (Electrostatic Discharge) protection circuits to safeguard against unexpected voltage spikes during handling and operation.

In summary, the SN74AXC4T774RSVR is an exceptional solution for designers looking to bridge the gap between different logic levels in their systems. Its low power consumption, high-speed performance, and robust protection features make it an indispensable component for a wide range of applications, from consumer electronics to industrial automation systems.

For more information and to view detailed specifications, please visit the Texas Instruments product page.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7515 $52.6050
165+ $0.6167 $101.7555
255+ $0.5974 $152.3370
350+ $0.5781 $202.3350
450+ $0.5589 $251.5050
600+ $0.5010 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,490 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess