EN
  • EN
  • DE

SN74AVCH32T245KR

Part No SN74AVCH32T245KR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 96LFBGA / Voltage Level Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVCH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 4
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74AVC
Other Names -296-19110-1,296-19110-2R,296-19110-1,296-19110-2,296-19110-1R,-SN74AVCH32T245KRR,-296-19110-1,2156-SN74AVCH32T245KR-TITR,TEXTISSN74AVCH32T245KR,-296-19110-1R
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256056-SN74AVCH32T245KR
Ultra Librarian 3D Model Ultra Librarian SN74AVCH32T245KR CAD Model

Description

SN74AVCH32T245KR - 32-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74AVCH32T245KR from Texas Instruments is a 32-bit non-inverting bus transceiver designed to provide seamless communication between various voltage domains. This integrated circuit (IC) is part of the AVC (Advanced Very-Low-Voltage CMOS) family, which is known for its high-speed and low-power operation.

Key Features

  • Voltage Level Translation: One of the standout features of the SN74AVCH32T245KR is its ability to translate voltages between two different domains, making it suitable for multi-voltage systems. It can operate at a 1.2V to 3.6V VCC range on the A side and a 1.65V to 3.6V range on the B side.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps, this bus transceiver is capable of high-speed data transfer, which is essential for modern digital communication applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • 3-State Outputs: The SN74AVCH32T245KR features 3-state outputs that ensure no conflicting data when the outputs are disabled or when VCC is off.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from potential damage caused by static electricity.

Applications

The SN74AVCH32T245KR is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • Consumer electronics

Package and Quality

The device comes in a compact 96-pin VFBGA (KR) package, which saves valuable board space. It is also RoHS compliant and follows the industry standards for quality and reliability, ensuring performance in demanding environments.

With its combination of dual-supply voltage translation, high-speed operation, and low power consumption, the SN74AVCH32T245KR is an excellent choice for designers looking to bridge different voltage domains while maintaining signal integrity and power efficiency.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess