EN
  • EN
  • DE

IMSA-9604S-27C

Part No IMSA-9604S-27C
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136725-IMSA-9604S-27C
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMSA-9604S-27C CAD Model

Description

The IMSA-9604S-27C is a Flat Flexible Cable (FFC) or Flat Printed Circuit (FPC) connector manufactured by IRISO. These connectors are designed for applications requiring flexible interconnections and space-saving designs. The '27C' likely indicates the specific number of contacts and design features of this particular connector.

Applications

  • LCD Displays: Interconnecting LCD panels to driver circuits in monitors, TVs, and mobile devices.
  • Portable Electronics: Used in smartphones, tablets, and laptops for connecting internal components.
  • Printers and Scanners: Connecting print heads, scan heads, and control boards.
  • Automotive Electronics: Used in infotainment systems, instrument panels, and sensor connections.
  • Medical Devices: Connecting components within medical equipment where space and reliability are critical.

Features

  • Compact Size: Small form factor allows for use in tight spaces.
  • Reliable Connection: Ensures a secure and stable connection between FFC/FPC and PCB.
  • Easy Insertion/Extraction: Designed for quick and easy cable insertion and removal.
  • Durable Material: Constructed with high-quality materials for long-term reliability.
  • Surface Mountable: Suitable for automated assembly processes.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Space Optimization: Enables smaller and lighter designs by minimizing connector footprint.
  • Reduced Assembly Costs: Simplifies assembly with easy insertion and surface mount compatibility.
  • Enhanced Reliability: Provides consistent performance in demanding environments.
  • Design Flexibility: Offers a range of options to meet different application requirements.
  • Environmentally Friendly: Complies with RoHS and other environmental standards.

Technical Specifications

The IMSA-9604S-27C connector typically has a pitch of 0.5mm or 1.0mm. The housing is often made of high-temperature thermoplastic. Contacts are usually made of copper alloy with gold plating. The connector is designed for reflow soldering. Current and voltage ratings vary depending on the specific configuration. The precise electrical and mechanical specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Molex, LLC
SMT Connectors & FFC/FPC RA SMT ZIF TOP 10P top contact style
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4077
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
IRISO
Lowest to $0.8322
Molex, LLC
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R
Lowest to $1.4692
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Omron
CONN FFC FPC 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top and Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess