EN
  • EN
  • DE

AMC7832IPAPR

Part No AMC7832IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AMC7832 12-Bit Analog Monitor and Control Solution with Multi-Channel ADC, Bipolar DACs, Temperature Sensor and GPIO Ports
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Analog Monitor/Control Circuit
Resolution (Bits) 12 b
Sampling Rate 87k
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1144282-AMC7832IPAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMC7832
Introduction Date March 21, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC7832IPAPR CAD Model

Description

Overview of Texas Instruments AMC7832IPAPR

The Texas Instruments AMC7832IPAPR is a highly integrated, low-power, multi-channel data acquisition system that combines precision analog-to-digital converters (ADCs) with digital-to-analog converters (DACs) and additional support features to provide a complete system-on-chip solution for a wide range of applications. This product is designed to deliver exceptional performance and flexibility, making it ideal for industrial control, automated test equipment, instrumentation, and medical devices.

Key Features

  • Multi-Channel Flexibility: The AMC7832IPAPR features 16 single-ended or 8 differential ADC inputs with a 12-bit resolution, providing accurate measurement capabilities for multiple signals simultaneously.
  • Integrated DACs: It includes 8 channels of 12-bit DACs, enabling precise control of output voltages for actuation or control loop applications.
  • Programmable: Both ADC and DAC channels are highly programmable, allowing users to configure the device for various input ranges and output scales, adapting to different signal levels with ease.
  • Additional Functionality: The device also contains a temperature sensor, a reference voltage, digital I/O ports, and a sequencer for autonomous operation, further reducing the need for external components.
  • Communication Interface: Communication with the AMC7832IPAPR is facilitated through a standard SPI (Serial Peripheral Interface), ensuring easy integration with most microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered or energy-sensitive applications.
  • Robust Packaging: The product is available in a 64-TQFP (Thin Quad Flat Pack) package, providing a compact footprint that is beneficial for space-constrained applications.

Applications

The versatility of the AMC7832IPAPR makes it an excellent choice for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Portable instrumentation
  • Medical monitoring devices

With its combination of multiple ADC and DAC channels, along with additional integrated features, the Texas Instruments AMC7832IPAPR stands as a comprehensive solution for complex data acquisition and control tasks, streamlining design processes and enhancing system reliability.

You May Also Be Interested in

Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4245 $60.8490
5+ $24.9637 $124.8185
7+ $24.1836 $169.2852
9+ $23.4035 $210.6315
12+ $22.6234 $271.4808
15+ $20.2830 $304.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,965 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess