EN
  • EN
  • DE

SN74AVCH16T245VR

Part No SN74AVCH16T245VR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 065382-SN74AVCH16T245VR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVCH16T245VR CAD Model

Description

The SN74AVCH16T245VR from Texas Instruments is a cutting-edge, high-performance integrated circuit designed to deliver superior functionality and efficiency in a range of applications.

  • Product: Dual-supply voltage translator
  • Outputs: 3-state outputs
  • Communication: Asynchronous between data buses
  • Signal Operation: Mixed-mode
  • A Port Voltage: Tracks VCCA, 1.2V to 3.6V
  • B Port Voltage: Tracks VCCB, 1.65V to 5.5V
  • Power Consumption: Low
  • Direction-Control Input (DIR): Facilitates data flow
  • Bus Hold: Bus hold on data inputs
  • Data Transfer: High-speed
  • Data Rate: Maximum 380 Mbps
  • ESD Protection: ±8 kV human body model (HBM) Class 2 and ±200 V machine model (MM)
  • Package: Compact 48-pin VQFN (RGP)
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7438 $52.3140
70+ $1.4309 $100.1630
110+ $1.3861 $152.4710
150+ $1.3414 $201.2100
195+ $1.2967 $252.8565
260+ $1.1626 $302.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess