EN
  • EN
  • DE

SN74AVCA406LZXYR

Part No SN74AVCA406LZXYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSL SD MMC 20BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Case / Package 20-BGA Microstar Junior (2.5x3.0)
Win Source Part Number 141744-SN74AVCA406LZXYR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVCA406LZXYR CAD Model

Description

The SN74AVCA406LZXYR is a high-performance, advanced product from the renowned manufacturer, Texas Instruments.

  • Product: 4-bit, dual-supply bus transceiver
  • Voltage Translation Sections: A-Port and B-Port
  • Voltage Nodes Interface: 1.2V to 3.6V
  • Capacitive Loads: Designed to drive capacitive loads up to 70 pF
  • Voltage Range (A-Port): 1.65V to 3.6V
  • Voltage Range (B-Port): 1.2V to 3.6V
  • Direction Control Input (DIR): Facilitates the direction of data flow, powered by VCCA
  • Bus Hold Functionality: Retains last known state
  • Output Enable (OE): Disables the outputs when high
  • Technology: Advanced CMOS
  • Latch-up Performance: Exceeding 100mA per JESD 78, Class II
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3298 $51.1190
370+ $0.2707 $100.1590
575+ $0.2622 $150.7650
790+ $0.2537 $200.4230
1,020+ $0.2453 $250.2060
1,365+ $0.2199 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess