EN
  • EN
  • DE

SN74AVCA406LGQSR

Part No SN74AVCA406LGQSR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24BGA / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24-BGA MICROSTAR JUNIOR (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVCA
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Package / Case 24-VFBGA
Supplier Device Package 24-BGA MICROSTAR JUNIOR (3x3)
Base Product Number SN74AVCA
Other Names 2156-SN74AVCA406LGQSR-TITR,TEXTISSN74AVCA406LGQSR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256059-SN74AVCA406LGQSR
Ultra Librarian 3D Model Ultra Librarian SN74AVCA406LGQSR CAD Model

Description

Introducing the SN74AVCA406LGQSR from Texas Instruments

The SN74AVCA406LGQSR is a state-of-the-art bus switch IC from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced chip is designed to provide high-speed switching with low on-state resistance, making it an ideal solution for various applications that require efficient signal routing and bus isolation.

Key Features

  • Low On-State Resistance: The device features a very low on-state resistance (Ron), which minimizes signal distortion and allows for faster signal transmission.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages from 1.1V to 3.6V, ensuring compatibility with a variety of logic levels and systems.
  • High Bandwidth: With a bandwidth that exceeds 500 MHz, the SN74AVCA406LGQSR can handle high-speed digital signals without compromising integrity, making it suitable for modern high-speed data paths.
  • Bidirectional Switch: The device is capable of bidirectional data flow, providing versatility in connection and routing options.
  • Low Power Consumption: Designed with power efficiency in mind, this bus switch IC consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, which helps in mixed-voltage system integration and prevents damage from overvoltage conditions.

Applications

The SN74AVCA406LGQSR is suitable for a wide array of applications, including:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Data Acquisition Systems
  • Signal Gating and Multiplexing
  • Hot-Swappable and Hot-Pluggable Designs

Package and Quality

Encased in a compact 24-pin QFN package, the SN74AVCA406LGQSR is designed to occupy minimal board space while providing robust performance. TI's commitment to quality ensures that this product meets the highest industry standards for reliability and performance, making it a trusted choice for engineers and designers.

With its combination of speed, efficiency, and versatility, the SN74AVCA406LGQSR from Texas Instruments represents a superior solution for modern digital switching needs.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4774 $51.7090
85+ $1.2123 $103.0455
130+ $1.1744 $152.6720
180+ $1.1365 $204.5700
230+ $1.0986 $252.6780
305+ $0.9850 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess