The SN74AVCA164245KR is a high-quality, state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Category: Logic - translators, level shifters
- Product: 16-bit (dual-octal) non-inverting bus transceiver and 3-state memory device
- Power-Supply Rails: Uses two separate configurable power-supply rails
- Asynchronous Communication: Optimized for asynchronous communication between two data buses (A and B)
- VCC Applications: Designed for low-voltage (1.65 V to 3.6 V)
- TTL Interface: Capability to provide a TTL interface to a 5-V system environment
- VCC Isolation: Outputs in high-impedance state if either VCC input is @ GND
- Package: VFBGA
- Operating Temperature: 0°C to 70°C (commercial temperature range)
- Propagation Delay Time: Maximum 4.5 ns