EN
  • EN
  • DE

SN74AVC2T244DQMR

Part No SN74AVC2T244DQMR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8X2SON / 2-BIT UNDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 0.9V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFDFN
Supplier Device Package 8-X2SON (1.8x1.2)
Part Number Series 74AVC2T244
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803498-SN74AVC2T244DQMR
Ultra Librarian 3D Model Ultra Librarian SN74AVC2T244DQMR CAD Model

Description

The SN74AVC2T244DQMR from Texas Instruments is a state-of-the-art dual-bit, dual-supply bus transceiver that is designed to ensure seamless data transfer in mixed-voltage applications. This component is part of the AVC family, which is known for its low-voltage operation and high-speed performance.

Key Features:

  • Operating Range: The SN74AVC2T244DQMR operates at a voltage range of 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for interfacing between different voltage domains.
  • High-Speed Data Transfer: With its capability to support signaling rates up to 380 Mbps, this transceiver is ideal for high-speed data transfer applications.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, which prevents damage from static electricity and enhances the longevity of the product.
  • Package: Housed in an 8-pin DQFN package, the SN74AVC2T244DQMR is compact and suitable for space-constrained applications.

Applications:

The SN74AVC2T244DQMR is designed for use in a variety of electronic systems, including:

  • Mobile Phones
  • PDAs
  • Laptops
  • Networking Equipment
  • Storage Interfaces

Reliability and Quality:

Texas Instruments is known for its commitment to quality and reliability, and the SN74AVC2T244DQMR is no exception. It is manufactured using advanced processes to ensure high performance and durability under a wide range of environmental conditions.

Ordering and Packaging:

The SN74AVC2T244DQMR comes in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

For detailed specifications, application notes, and further information, engineers and product developers are encouraged to consult the datasheet and Texas Instruments' official website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5172 $51.7200
240+ $0.4244 $101.8560
365+ $0.4111 $150.0515
505+ $0.3979 $200.9395
655+ $0.3846 $251.9130
875+ $0.3448 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,160 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess