EN
  • EN
  • DE

MOC3061

Part No MOC3061
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Description 6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831353-MOC3061
Package Tube
Product Status Active
Output Type Triac, Power
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600V
Static dV/dt (Min) 600V/µs
Current - LED Trigger (Ift) (Max) 15mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency UL, VDE
Ultra Librarian 3D Model Ultra Librarian MOC3061 CAD Model

Description

The MOC3061 is a high-voltage, optically isolated triac driver, designed to interface between low-voltage logic and high-voltage AC loads. It’s commonly used in applications requiring electrical isolation and safe control of AC power, such as industrial controls, lighting systems, and solid-state relays. The MOC3061 incorporates zero-crossing circuitry to minimize electromagnetic interference (EMI) and reduce stress on connected loads.

Applications

  • Solid-State Relays (SSRs): Used as a driver to switch AC loads in SSR applications.
  • Lighting Control Systems: Enables isolated control for dimming and on/off switching of lights.
  • Motor Control: Provides isolated triggering for small AC motors.
  • Solenoid Control: Allows safe and isolated control of solenoids in industrial and commercial equipment.
  • Industrial Automation: Integrated into automation systems for switching AC-powered devices with digital logic.

Features

  • Zero-Crossing Detection: Reduces EMI and load stress by switching near the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Low Trigger Current: Requires minimal current to activate the triac driver.
  • High Blocking Voltage: Can withstand high voltage levels when the triac is in the off state.
  • Compact Package: Typically available in a DIP or SMD package for easy integration.

Benefits

  • Enhanced Safety: Isolates sensitive control circuitry from high-voltage AC lines.
  • Reduced EMI: Minimizes electromagnetic interference due to zero-crossing switching.
  • Improved Reliability: Offers robust performance in demanding industrial environments.
  • Simplified Design: Simplifies the design of AC load control circuits.
  • Extended Equipment Lifespan: Reduces stress on connected equipment by mitigating inrush currents.

Additional Details

The MOC3061 typically operates with an isolation voltage of around 7.5 kV and a blocking voltage of 600V. The trigger current is usually in the range of 5-15mA. It is commonly available in a 6-pin DIP package. The zero-crossing feature ensures the triac is triggered when the AC voltage is near zero, reducing harmonics and noise. The MOC3061 is frequently used with an external triac to control higher current loads. Key specifications to consider include its on-state current, blocking voltage, and isolation voltage, ensuring compatibility with the specific application requirements. Compliance with safety standards further enhances its usability in industrial and commercial settings.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1696 $50.0320
720+ $0.1391 $100.1520
1,115+ $0.1348 $150.3020
1,535+ $0.1304 $200.1640
1,985+ $0.1261 $250.3085
2,655+ $0.1131 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess