EN
  • EN
  • DE

SN74ALVCH16524DL

Part No SN74ALVCH16524DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP  /  Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCH16524
Other Names 296-12870-5,2156-SN74ALVCH16524DL,74ALVCH16524DLG4,-74ALVCH16524DLG4R,74ALVCH16524DLG4,TEXTISSN74ALVCH16524DL,-SN74ALVCH16524DLR,-296-12870-5,-296-12870-5,-74ALVCH16524DLG4,296-12870-5R
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255960-SN74ALVCH16524DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16524DL CAD Model

Description

Product Overview: SN74ALVCH16524DL

The SN74ALVCH16524DL from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop integrated circuit designed for applications requiring the highest speed and lowest power consumption. This device is part of the advanced low-voltage CMOS (ALVC) family, which provides a perfect balance between speed and energy efficiency.

Key Features and Benefits

  • High-Speed Operation: The SN74ALVCH16524DL operates at 3.3V and is capable of achieving propagation delays as low as 3.8 ns, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: With a typical ICC of only 10 µA, this device is optimized for low-power applications, helping to extend battery life and reduce power costs in portable and energy-sensitive systems.
  • 16-Bit Edge-Triggered D-Type Flip-Flops: The flip-flops in this device can store 16 bits of data, making it ideal for use in registers, buffers, and as temporary storage for binary information.
  • Bus-Friendly Outputs: The 3-state outputs allow for connection to a bus-structured system, providing high-impedance states to avoid bus contention and enabling easy expansion of data pathways.
  • Wide Operating Temperature Range: The SN74ALVCH16524DL is designed to function over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Clear and Preset Functions: Individual clear and preset functions for each flip-flop allow for greater flexibility in controlling the state of each bit, enabling precise management of data flow and system states.

Applications

The versatility of the SN74ALVCH16524DL makes it suitable for a wide range of applications, including:

  • Data storage and retrieval systems
  • High-speed data acquisition
  • Communication interfaces
  • Processors and microcontrollers
  • Networking equipment

With its robust design and advanced features, the SN74ALVCH16524DL from Texas Instruments is an excellent choice for designers looking to implement high-speed data handling capabilities with minimal power draw. Whether used in commercial, industrial, or consumer electronics, this device offers a reliable and efficient solution for digital storage and manipulation needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess