EN
  • EN
  • DE

SN74AUP2G04DSFR

Part No SN74AUP2G04DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6SON / LOW-POWER DUAL INVERTER GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-SON (1x1)
Manufacturer Package 6-XFDFN
Part Number Series 74AUP2G04
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804148-SN74AUP2G04DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G04DSFR CAD Model

Description

SN74AUP2G04DSFR - Low-Power Dual Inverter from Texas Instruments

The SN74AUP2G04DSFR is a high-performance, dual inverter integrated circuit brought to you by the renowned manufacturer, Texas Instruments. This device is part of the advanced ultra-low-power series, designed to meet the requirements of power-sensitive applications while maintaining the speed and functionality expected from modern electronic components.

Key Features:

  • Low Static Power Consumption: The SN74AUP2G04DSFR boasts a very low static power consumption, making it ideal for battery-powered and energy-efficient applications.
  • High-Speed Operation: Despite its low-power design, this dual inverter does not compromise on speed, ensuring high-speed operation that is critical for today's fast-paced electronic devices.
  • Low Input Capacitance: With its minimized input capacitance, the device allows for quicker signal transmission, reducing delay and improving overall performance.
  • Wide Operating Voltage Range: It operates over a broad voltage range, from 0.8V to 3.6V, providing design flexibility for various applications and compatibility with multiple logic levels.
  • ESD Protection: The SN74AUP2G04DSFR is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and ensuring long-term reliability.
  • Space-Saving Package: Enclosed in an 8-pin SON package with a small footprint, this device is perfect for applications where space is at a premium.

Applications:

The versatility of the SN74AUP2G04DSFR makes it suitable for a wide array of applications, including:

  • Smartphones and portable electronics
  • Wearable technology
  • Medical devices
  • Energy management systems
  • Computing peripherals

Conclusion:

In summary, the SN74AUP2G04DSFR from Texas Instruments is a dual inverter that delivers the perfect balance between power efficiency and operational speed. Its small size, combined with high-level performance features, makes it an excellent choice for designers looking to enhance their systems while conserving power. Whether for industrial, commercial, or consumer electronics, the SN74AUP2G04DSFR stands out as a reliable and versatile component in any low-power, high-speed logic circuit.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6637 $53.0960
185+ $0.5446 $100.7510
285+ $0.5276 $150.3660
395+ $0.5106 $201.6870
510+ $0.4936 $251.7360
680+ $0.4425 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,702 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess