EN
  • EN
  • DE

QB-78K0KF2-TB

Part No QB-78K0KF2-TB
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Embedded - MCU, DSP
Description 78K0 KF2 UPD78F0547D TEST / 78K0/KF2/PD78F0547DGC Microcontroller Debugger/Emulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Renesas Electronics America
Series 78K
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 78K/0
For Use With/Related Products UPD78F0547D, 78K0/KF2
Mounting Fixed
Contents Board(s)
Win Source Part Number 798871-QB-78K0KF2-TB
Popularity Medium
Supply and Demand Status Balance
Family Name QB-78K0KF2-TB
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian QB-78K0KF2-TB CAD Model

Description

The Renesas Electronics America QB-78K0KF2-TB evaluation platform is designed for use with the UPD78F0547D and 78K0/KF2 microcontrollers.

  • Board Type: Evaluation platform
  • Board: Fixed
  • Family: QB-78K0KF2-TB
  • Category: Development Boards, Kits, and Programmers
  • Introduction Date: January 01, 2000
  • Estimated Obsolete Date: 2026

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess