EN
  • EN
  • DE

ADG758BCP

Part No ADG758BCP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20LFCSP / Circuit IC Switch 20-LFCSP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADG758
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910402-ADG758BCP
Ultra Librarian 3D Model Ultra Librarian ADG758BCP CAD Model

Description

Analog Devices Inc. ADG758BCP Product Overview

The ADG758BCP is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This device offers a single 8-channel multiplexing configuration, allowing for the efficient routing of analog signals in a variety of electronic systems. Designed with precision and reliability in mind, the ADG758BCP is an ideal solution for applications requiring low on-resistance, low crosstalk, and fast switching times.

Key Features

  • Low On-Resistance: The ADG758BCP boasts a low on-resistance (typically 4.5 ohms), which minimizes signal attenuation and ensures excellent signal integrity.
  • Single 8-Channel Multiplexer: This configuration simplifies the design of complex systems by reducing the number of components required for signal routing.
  • 3 V to 5.5 V Single Supply Operation: The device operates effectively across a wide range of supply voltages, making it versatile for various applications.
  • Low Power Consumption: With its CMOS construction, the ADG758BCP exhibits low power dissipation, which is essential for battery-powered and energy-efficient devices.
  • Fast Switching Times: The multiplexer's quick transition times allow for high-speed operation, which is critical in many modern electronic systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the device's reliability.
  • Wide Operating Temperature Range: The ADG758BCP is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The ADG758BCP is used in a variety of applications where precise and efficient analog signal routing is required. Some common applications include:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG758BCP is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by customers. With its robust design and proven performance, the ADG758BCP is a reliable choice for engineers and designers looking to enhance the functionality and efficiency of their electronic systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3129 $51.7548
29+ $3.5388 $102.6252
44+ $3.4283 $150.8452
61+ $3.3177 $202.3797
78+ $3.2071 $250.1538
105+ $2.8753 $301.9065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess