EN
  • EN
  • DE

ADM3054BRWZ-RL7

Part No ADM3054BRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOLATOR 5KV 3CH CAN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type CAN
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 1/2
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 125328-ADM3054BRWZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3054BRWZ-RL7 CAD Model

Description

Manufactured by Analog Devices Inc., the ADM3054BRWZ-RL7 is a high-performance, isolated Controller Area Network (CAN) transceiver that ensures robust communication in demanding industrial and automotive environments. This transceiver facilitates the connection of a CAN protocol controller to the physical two-wire CAN bus without compromising on signal integrity and timing precision.

Key Features

  • Isolation: The device features Analog Devices Inc.'s iCoupler® technology, providing 2.5 kV RMS isolated signal communication for 1 minute per UL 1577.
  • Data Rates: Supports CAN data rates up to 1 Mbps, making it suitable for high-speed communication.
  • Protection: The ADM3054BRWZ-RL7 is designed with overvoltage protection on the CAN bus pins up to ±30 V.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +125°C, accommodating a variety of harsh environments.
  • Package: Available in a 16-lead, wide-body SOIC package, ensuring compatibility with standard PCB layouts.
  • EMC Compliance: Meets the requirements of EN 50081 and EN 50082 for electromagnetic compatibility, ensuring reliable operation in electrically noisy environments.

Applications

The ADM3054BRWZ-RL7 is ideal for use in applications requiring high voltage isolation and robustness, such as:

  • Industrial control and automation
  • Automotive networks
  • Building automation
  • Heavy machinery control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality. The ADM3054BRWZ-RL7 transceiver is built with the same attention to detail, ensuring reliable performance and longevity in the field. It is a testament to the company's dedication to delivering superior products that meet the stringent requirements of industrial and automotive applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9617 $54.8085
12+ $8.9942 $107.9304
18+ $8.7132 $156.8376
24+ $8.4321 $202.3704
31+ $8.1510 $252.6810
42+ $7.3078 $306.9276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess