EN
  • EN
  • DE

HMC547LP3E

Part No HMC547LP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SPDT 0MHz to 20GHz 33dB 16-Pin LFCSP EP Cut Tape / GaAs MMIC SPDT NON-REFLECTIVE SWITCH, DC - 20 GHz | IC RF SWITCH SPDT 20GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 20GHz
Isolation 38dB
Insertion Loss 2dB
Test Frequency 20GHz
P1dB 23dBm
IIP3 45dBm (Minimum)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC547
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181394-HMC547LP3E
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC547
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC547LP3E CAD Model

Description

Product Overview: HMC547LP3E by Analog Devices Inc.

The HMC547LP3E is a high-performance, non-reflective single-pole, double-throw (SPDT) switch from Analog Devices Inc., renowned for its precision and innovative solutions in the field of high-frequency components. This switch is designed for use in a variety of RF and microwave applications, including but not limited to wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC547LP3E operates effectively across a broad frequency range from DC to 20 GHz, making it suitable for a wide array of applications.
  • High Isolation: With excellent isolation performance, this switch minimizes signal leakage between ports, ensuring signal integrity in complex RF systems.
  • Low Insertion Loss: Its low insertion loss characteristics maintain signal strength, thereby preserving the quality of the transmission.
  • Non-Reflective Design: The non-reflective nature of the switch reduces signal reflections that can degrade overall system performance.
  • Power Handling: Capable of handling high power levels, the HMC547LP3E is suitable for applications that require robust performance under demanding conditions.

Applications

The versatility of the HMC547LP3E allows it to be integrated into a variety of systems, including:

  • Cellular/4G & 5G Telecommunications
  • Satellite Communications Systems
  • Fiber Optic Applications
  • Test Instrumentation
  • Military and Space

Package and Quality

The HMC547LP3E is offered in a compact 3x3 mm QFN package, which allows for efficient use of board space without compromising on performance. Analog Devices Inc. is committed to the highest standards of quality, ensuring that each product meets rigorous performance and reliability criteria, suitable for both commercial and military-grade applications.

Conclusion

Analog Devices Inc.'s HMC547LP3E SPDT switch stands out for its wide frequency range, high isolation, low insertion loss, and non-reflective design. Its robust power handling and compact package make it an excellent choice for designers looking to enhance their RF and microwave systems with a reliable and high-quality component.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess