EN
  • EN
  • DE

ADM7150ARDZ-3.3

Part No ADM7150ARDZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.8A 8-Pin SOIC N EP Tube / IC REG LINEAR 3.3V 800MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Output Current 800mA
Current - Quiescent (Iq) 7mA
Maximum Supply Current 12mA
PSRR 94dB ~ 62dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number ADM7150
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 717569-ADM7150ARDZ-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM7150
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM7150ARDZ-3.3 CAD Model

Description

ADM7150ARDZ-3.3 Voltage Regulator by Analog Devices Inc.

The ADM7150ARDZ-3.3 is a high-performance, low-dropout (LDO) linear voltage regulator from Analog Devices Inc., engineered to deliver a stable and precise 3.3V output voltage. This component is particularly well-suited for noise-sensitive applications due to its ultra-low noise characteristics and excellent power supply rejection ratio (PSRR). It is an ideal choice for powering precision analog circuits, such as high-end audio equipment, RF systems, and sensitive instrumentation.

With an input voltage range of 4.5V to 16V, the ADM7150ARDZ-3.3 can deliver up to 800mA of output current, making it versatile for a wide variety of applications. The device is optimized for stability and can operate with small ceramic output capacitors, minimizing the space and component count on the PCB.

The ADM7150ARDZ-3.3 features a number of protective functions to ensure the longevity and reliability of both the regulator and the system it powers. Overcurrent protection and thermal shutdown are built-in, safeguarding the device against excessive load conditions and overheating. Additionally, the regulator has an enable/shutdown function that allows the user to put the device into a low quiescent current mode, reducing power consumption when the output is not needed.

Key specifications of the ADM7150ARDZ-3.3 include:

  • Output Voltage: 3.3V
  • Maximum Output Current: 800mA
  • Input Voltage Range: 4.5V to 16V
  • Low Dropout Voltage
  • Ultra-Low Noise Performance
  • High PSRR: 80dB at 10kHz
  • Fast Transient Response
  • Enable/Shut Down Control
  • Overcurrent Protection
  • Thermal Shutdown

Housed in a compact 8-lead SOIC package, the ADM7150ARDZ-3.3 is designed for easy integration into a wide range of electronic systems. Its small footprint and the ability to work with low ESR capacitors make it a convenient and efficient choice for designers looking to optimize their power management solutions.

Whether you're developing high-fidelity audio equipment, precision measurement devices, or any application requiring a clean and stable voltage supply, the ADM7150ARDZ-3.3 from Analog Devices Inc. represents a robust and reliable solution.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7023 $51.3207
19+ $5.3414 $101.4866
30+ $5.1610 $154.8300
42+ $4.8000 $201.6000
55+ $4.6196 $254.0780
68+ $4.4391 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess