EN
  • EN
  • DE

SN74AUP1G99DCURG4

Part No SN74AUP1G99DCURG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI FUNCTION US8 / Configurable Multiple Function Configurable 1 Circuit 3 Input 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AUP1G99
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258231-SN74AUP1G99DCURG4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G99DCURG4 CAD Model

Description

Product Overview: SN74AUP1G99DCURG4

The SN74AUP1G99DCURG4 is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed to meet a wide range of logical function requirements in modern electronic systems. This advanced logic gate is part of Texas Instruments' AUP (Advanced Ultra-low Power) family, which is renowned for its low-power consumption and high-performance operation, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Configurable Logic Function: The SN74AUP1G99DCURG4 offers an array of logic functions that can be easily configured, including AND, OR, NAND, NOR, XOR, XNOR, multiplexer, and demultiplexer operations. This flexibility allows designers to use the same device for multiple purposes, reducing inventory and simplifying design complexity.
  • Ultra-Low Power Consumption: Operating in the 0.8V to 3.6V range, this device is optimized for low-power applications. Its ultra-low static and dynamic power consumption makes it ideal for power-sensitive designs.
  • High Drive Capability: Despite its low-power nature, the SN74AUP1G99DCURG4 can drive up to 8 mA at the output, providing sufficient current for a variety of loads.
  • ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
  • Compact Packaging: The SN74AUP1G99DCURG4 comes in a space-saving VSSOP (Very-Thin Shrink Small Outline Package) that is ideal for compact PCB layouts and high-density applications.

Applications

With its configurable nature and low-power operation, the SN74AUP1G99DCURG4 is suited for a broad range of applications, including:

  • Smartphones and wearable devices where power efficiency is critical
  • Portable medical devices requiring long battery life
  • Energy harvesting systems and IoT devices
  • Logic function replacement in FPGA or ASIC designs

The SN74AUP1G99DCURG4 from Texas Instruments is a testament to the company's commitment to providing innovative, high-performance, and energy-efficient solutions for the ever-evolving electronics industry. Whether you are designing a complex system or simply need a reliable logic gate for a basic application, this configurable multiple-function gate is an excellent choice.

You May Also Be Interested in

National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4538 $52.1870
270+ $0.3724 $100.5480
420+ $0.3608 $151.5360
575+ $0.3491 $200.7325
745+ $0.3375 $251.4375
995+ $0.3026 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess