EN
  • EN
  • DE

SN74AUP1G58DSFR

Part No SN74AUP1G58DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1G58
Other Names 296-27279-1,-SN74AUP1G58DSFRR,296-27279-2,2156-SN74AUP1G58DSFR,-296-27279-1,296-27279-6,TEXTISSN74AUP1G58DSFR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258236-SN74AUP1G58DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G58DSFR CAD Model

Description

Product Overview: SN74AUP1G58DSFR from Texas Instruments

The SN74AUP1G58DSFR is a versatile and innovative logic gate product from Texas Instruments, designed to meet the needs of modern electronic systems. This particular component is a configurable multiple-function gate, which means it can be set up to perform a variety of logical operations based on the needs of the circuit it's integrated into. The flexibility offered by this device makes it an ideal choice for a wide range of applications, including consumer electronics, computing devices, and industrial systems.

With its ultra-low power consumption, the SN74AUP1G58DSFR is part of Texas Instruments' advanced ultra-low-power (AUP) series. It operates over a wide voltage range of 0.8 V to 3.6 V, making it suitable for battery-operated and energy-efficient applications. This feature ensures that the device can be used in systems where power efficiency is crucial, such as portable and wearable technology.

The SN74AUP1G58DSFR comes in a compact 6-pin SOT-363 package, which is ideal for space-constrained applications. Despite its small size, it offers high performance with a low static power consumption of less than 0.9 µA and a low dynamic power consumption of 10.5 pJ per gate operation at 3.3 V. This makes it an excellent choice for designs where board space is at a premium, but performance cannot be compromised.

This component is designed for robust operation, with ESD protection exceeding JESD 22, ensuring that it remains reliable in environments where electrostatic discharge could pose a threat to electronic components. Additionally, the SN74AUP1G58DSFR is characterized for operation from -40°C to +85°C, providing stable performance across a broad temperature range.

The SN74AUP1G58DSFR's multiple logic functions include AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This allows designers to reduce component count by replacing multiple dedicated logic gates with a single, configurable device. The logic functions are selected by connecting the input pins in various combinations, providing a high degree of flexibility in circuit design.

In summary, the SN74AUP1G58DSFR from Texas Instruments is a highly adaptable, energy-efficient, and space-saving logic gate solution for a multitude of electronic applications. Its low power consumption, wide operating voltage range, and multiple configuration options make it an excellent choice for designers looking to optimize their circuit designs for both performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess