The SN74AUP1G97YZPR is a high-performing, advanced and versatile configurable logic gate produced by Texas Instruments, a leading global semiconductor company.
- SN74AUP Family: This specific product comes from the SN74AUP family, which is known for its low power consumption and high-speed performance.
- Functionality: It can be configured into multiple modes such as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer modes.
- Voltage Range: The SN74AUP1G97YZPR operates in a wide voltage range from 0.8V to 3.6V.
- Static Power Consumption: It has a low static power consumption of less than 0.9 μA @ 25°C.
- Schmitt-Trigger Action: One of the key features is its Schmitt-trigger action @ all inputs.
- Noise Immunity: It also has a high noise immunity of typically 0.45V.
- CMOS Technology: The SN74AUP1G97YZPR is designed with advanced CMOS technology.
- Package: It is available in an ultra-small DSBGA package (YZP).
- Compliance: The product is RoHS compliant and supports the green manufacturing requirements.