EN
  • EN
  • DE

SN74AUP1G34DCKT

Part No SN74AUP1G34DCKT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V SC70-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74AUP1G34
Other Names 2156-SN74AUP1G34DCKT,296-49880-1,296-49880-2,SN74AUP1G34DCKT,SN74AUP1G34DCKTG4,SN74AUP1G34DCKTE4,296-49880-6,TEXTISSN74AUP1G34DCKT,SN74AUP1G34DCKTG4,SN74AUP1G34DCKTE4
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259734-SN74AUP1G34DCKT
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G34DCKT CAD Model

Description

The SN74AUP1G34DCKT is a high-performance, single-gate logic IC from Texas Instruments, designed to meet the needs of modern compact and power-sensitive electronic circuits. This device is part of the advanced ultra-low power (AUP) family, which is engineered to offer a perfect balance between power consumption and speed, making it an ideal choice for battery-powered and energy-efficient applications.

Key Features:

  • Low Power Consumption: With ultra-low static power consumption and a wide operating voltage range of 0.8V to 3.6V, the SN74AUP1G34DCKT is optimized for extended battery life and energy-saving designs.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering fast propagation delays that are suitable for high-speed signal processing tasks.
  • Single Buffer/Gate: The IC features a single buffer/gate with Schmitt-trigger inputs that provide a hysteresis which enhances noise immunity and allows for slow input transition.
  • Compact SC70 Packaging: Encased in a small 6-pin SC70 package, the SN74AUP1G34DCKT is built for space-constrained applications, allowing designers to save precious board space without sacrificing performance.
  • Wide Operating Temperature: The device is capable of operating over a broad temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.

Applications:

The versatility of the SN74AUP1G34DCKT allows it to be used in a variety of applications, including but not limited to:

  • Smartphones and portable electronics
  • Wearable technology
  • Medical devices
  • Energy management systems
  • Embedded processors

In summary, the SN74AUP1G34DCKT from Texas Instruments is a robust, ultra-low power single-gate logic IC that is perfect for designers looking to create efficient, high-performance electronic systems. Its small footprint, low power consumption, and high-speed operation make it a versatile component for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1417 $50.3035
860+ $0.1163 $100.0180
1,335+ $0.1127 $150.4545
1,835+ $0.1090 $200.0150
2,375+ $0.1054 $250.3250
3,175+ $0.0945 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess