EN
  • EN
  • DE

SN74AUP1G240DSFR

Part No SN74AUP1G240DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 6SON / Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1G240
Other Names 296-27274-6,2156-SN74AUP1G240DSFR,296-27274-2,296-27274-1,-296-27274-1,TEXTISSN74AUP1G240DSFR,-SN74AUP1G240DSFRR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259740-SN74AUP1G240DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G240DSFR CAD Model

Description

Introducing the SN74AUP1G240DSFR from Texas Instruments

The SN74AUP1G240DSFR is a cutting-edge single buffer gate with a 3-state output, designed and manufactured by the renowned Texas Instruments. This high-performance logic gate is a part of TI's advanced ultra-low-power Schottky (AUP) series, which is engineered to offer an optimal balance between speed and energy efficiency for today's compact electronic applications.

One of the key features of the SN74AUP1G240DSFR is its incredibly low static power consumption, with a typical ICC of only 0.9 µA, making it an ideal choice for battery-operated and power-sensitive devices. Additionally, it boasts a low dynamic power consumption, with a typical Cpd of 4.2 pF, further enhancing its efficiency in various applications.

This device operates over a broad voltage range of 0.8 V to 3.6 V, providing designers with the flexibility to use it in systems that require different power levels. This wide range of operating voltage also enables compatibility with various logic levels, ensuring seamless integration into multi-voltage systems.

The SN74AUP1G240DSFR is characterized for operation from -40°C to 85°C, making it robust enough to withstand harsh environmental conditions. This resilience makes it suitable for industrial, automotive, and consumer electronics where reliability is paramount.

Its package is the ultra-small, leadless 6-pin DSBGA, which has a body size of 1.45 mm × 1.00 mm. The compact footprint of the SN74AUP1G240DSFR makes it a perfect choice for space-constrained applications, such as mobile phones, PDAs, and other portable gadgets.

Moreover, the device's 3-state output feature allows for connection to a bus or common signal line, providing additional flexibility in circuit design. This is particularly useful in multiplexing applications or when designing an interface that requires a high-impedance state.

In summary, the SN74AUP1G240DSFR from Texas Instruments is a highly efficient, ultra-low-power single buffer gate that delivers high-speed performance with minimal power consumption. Its small form factor, robust operating temperature range, and versatility make it an excellent choice for designers looking to optimize their systems for power and space without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess