EN
  • EN
  • DE

SN74AUP1G06DPWR

Part No SN74AUP1G06DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 1CH 1-INP 5X2SON / Inverter IC 1 Channel Open Drain 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.1V ~ 0.45V
Logic Level - High 0V ~ 3.6V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.8x0.8)
Package / Case 5-XFDFN Exposed Pad
Base Product Number 74AUP1G06
Other Names 296-49050-1,296-49050-2,296-49050-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257919-SN74AUP1G06DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G06DPWR CAD Model

Description

SN74AUP1G06DPWR by Texas Instruments

The SN74AUP1G06DPWR is a versatile and efficient single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor technology. This particular device is part of the Advanced Ultra-Low-Power (AUP) series, which is engineered to offer a balance between low static and dynamic power consumption, making it ideal for battery-powered and energy-saving applications.

With its tiny 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, the SN74AUP1G06DPWR is optimized for space-constrained applications. The compact packaging allows for high-density mounting on printed circuit boards, which is essential in modern miniaturized electronic devices.

The SN74AUP1G06DPWR operates over a broad VCC range of 0.8V to 3.6V, providing design flexibility to work with various logic levels and interfacing seamlessly with other low-voltage components. This feature makes it particularly suitable for interfacing with microcontrollers and other logic circuits in portable and low-power gadgets.

Key features of the SN74AUP1G06DPWR include Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is beneficial in environments with high noise, as it enhances the noise immunity and allows for a cleaner signal processing. Additionally, the device offers a low input capacitance and has an IOff circuitry that provides partial power-down mode operation, further reducing power consumption when the device is not in active use.

The output drive capability of the SN74AUP1G06DPWR is ±8 mA at 3.3V, which is suitable for driving light loads while maintaining low power dissipation. This feature, coupled with its low static power consumption of 0.9 µA max at 25°C, makes the device an excellent choice for power-sensitive designs.

Overall, the SN74AUP1G06DPWR is a reliable and power-efficient solution for designers who require a high-performance inverter gate in a small package. Its compatibility with a wide range of operating voltages, low power consumption, and noise immunity makes it a valuable component in applications such as mobile phones, PDAs, and other portable electronic devices where power efficiency and space are critical considerations.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess