EN
  • EN
  • DE

SN74AUC2GU04DBVR

Part No SN74AUC2GU04DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER GATE | IC INVERTER 2CH 2-INP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 9mA, 9mA
Max Propagation Delay at V, Max CL 2ns at 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SOT-23-6
Manufacturer Package SOT-23-6
Family Part Number 74AUC2GU04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254055-SN74AUC2GU04DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2GU04DBVR CAD Model

Description

Overview of SN74AUC2GU04DBVR

The SN74AUC2GU04DBVR from Texas Instruments is a high-performance, dual unbuffered inverter integrated circuit designed for use in a wide array of electronic applications. This device is part of the advanced ultra-low voltage CMOS (AUC) logic family, which is optimized for low-voltage operation, making it especially suitable for battery-powered and portable devices where power efficiency is critical.

Key Features

  • Low Voltage Operation: The SN74AUC2GU04DBVR operates at a voltage range of 0.8V to 2.7V, which allows for efficient performance in systems that require low power consumption.
  • High-Speed: With a typical tpd of 2.3ns at 2.3V, the device is capable of fast switching, making it ideal for high-speed applications.
  • Dual Inverter Design: The dual inverter configuration provides design flexibility, allowing designers to use both inverters in tandem or individually for different signal processing needs within the same package.
  • Low Power Consumption: It features a low ICC of 10µA maximum, further contributing to the overall energy efficiency of the end application.
  • Compact Package: The device comes in a small SOT-23-6 package, which is suitable for space-constrained applications.

Applications

The versatility of the SN74AUC2GU04DBVR makes it an excellent choice for a variety of applications, including:

  • Mobile Phones
  • PDAs and Portable Electronics
  • Low-Power FPGA Interfacing
  • Signal Conditioning
  • Logic Level Translation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUC2GU04DBVR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring both reliability and performance. Additionally, the device is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

In summary, the SN74AUC2GU04DBVR from Texas Instruments is a state-of-the-art logic device that offers designers a perfect blend of speed, power efficiency, and compactness. Whether it's for a cutting-edge mobile device or a power-sensitive IoT application, this dual inverter IC meets the needs of modern electronic systems with ease.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5033 $50.3300
245+ $0.4130 $101.1850
375+ $0.4001 $150.0375
520+ $0.3872 $201.3440
670+ $0.3743 $250.7810
895+ $0.3356 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,005 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess