EN
  • EN
  • DE

SN74AUC1G126DCKRG4

Part No SN74AUC1G126DCKRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094909-SN74AUC1G126DCKRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G126DCKRG4 CAD Model

Description

Product Overview: SN74AUC1G126DCKRG4

The SN74AUC1G126DCKRG4 is a high-performance, single-line driver from Texas Instruments, designed with advanced silicon technology to deliver top-notch functionality for a wide range of electronic applications. This single bus buffer gate with 3-state output is part of the ultra-low-voltage AUC family and is fabricated using Texas Instruments' proprietary process that allows for lower voltage operation and faster switching speeds.

Key Features:

  • Operational Voltage: The device supports a wide range of supply voltages from 0.8V to 2.5V, making it suitable for low-voltage and battery-powered applications.
  • High-Speed: With its fast switching capability, the SN74AUC1G126DCKRG4 offers a typical tpd of 2.3 ns at 2.3V, which is ideal for high-speed data transmission and processing.
  • Low Power Consumption: This component is optimized for low power consumption, providing power-saving advantages for portable and power-sensitive designs.
  • 3-State Output: The 3-state control enables the output to assume a high impedance state, thereby allowing multiple devices to share a common data line.
  • Compact Packaging: The device comes in a small 6-pin SC70 package, which is perfect for space-constrained applications.

Applications:

The SN74AUC1G126DCKRG4 is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Portable Electronics
  • Data Communication Systems
  • Servers and Networking Equipment
  • Signal Gating

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AUC1G126DCKRG4 is no exception. It is designed to meet or exceed the rigorous standards set by the industry, ensuring reliability and performance in even the most demanding conditions.

Environmental Compliance:

The SN74AUC1G126DCKRG4 is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility by reducing the presence of hazardous substances in electronic components.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2137 $50.2195
500+ $0.2002 $100.1000
780+ $0.1935 $150.9300
1,115+ $0.1799 $200.5885
1,445+ $0.1732 $250.2740
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,150 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess