Product Overview: HMBT1015GLT1G - ON Semiconductor
The HMBT1015GLT1G is a high-performance NPN bipolar junction transistor (BJT) designed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is specifically crafted to meet the rigorous demands of contemporary electronic circuits, offering a combination of low voltage operation and high current capability.
Key Features
- Transistor Polarity: NPN - Ideal for amplification and switching applications.
- Collector-Emitter Voltage (Vceo): 30V - Capable of handling moderate voltage applications while maintaining stability.
- Collector Current (Ic): 500mA - Suitable for driving medium-power circuits.
- DC Current Gain (hFE): 100 to 600 - Ensures high efficiency in current amplification.
- Power Dissipation (Pd): 225mW - Adequate for dissipating the heat generated during operation.
- Operating Temperature Range: -55°C to +150°C - Reliable performance across a wide temperature spectrum.
- Package / Case: SOT-23-3 - A compact and versatile surface-mount package that is suitable for automated assembly processes.
Applications
The HMBT1015GLT1G is designed for general-purpose use in a variety of electronic circuits. It is particularly well-suited for:
- Signal amplification in audio and video equipment.
- Switching applications in power management systems.
- Driver stages in high-fidelity amplifiers and sound systems.
- Control circuits in automation and robotics.
Quality and Reliability
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The HMBT1015GLT1G is no exception, undergoing rigorous testing to ensure optimal performance under various conditions. This, combined with ON Semiconductor's expertise in semiconductor technology, makes the HMBT1015GLT1G a dependable choice for designers and engineers looking for a robust transistor solution.
For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation for the HMBT1015GLT1G.