The SN74AS888-1GB is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is part of the Advanced Schottky (AS) series, which is renowned for its fast switching speeds and low power consumption, making it an ideal choice for a wide range of electronic applications.
Key Features
- Advanced Schottky Technology: Provides faster switching speeds and better performance compared to traditional Schottky diodes.
- Low Power Consumption: Designed to operate efficiently, reducing the overall power requirements for systems.
- High-Performance Operation: Capable of handling high-speed data processing and transmission, suitable for demanding applications.
- Durable Packaging: Comes in a robust package that ensures longevity and reliability in a variety of environmental conditions.
- Compatibility: Easily integrates with other components and systems, providing flexibility in design and application.
Applications
The SN74AS888-1GB is versatile and can be used in numerous applications, including:
- High-speed computing
- Telecommunications equipment
- Networking hardware
- Data storage devices
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Logic Family |
AS |
| Supply Voltage (Min) |
4.5V |
| Supply Voltage (Max) |
5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
GB |
Texas Instruments is committed to providing high-quality products and the SN74AS888-1GB is no exception. It is a testament to their dedication to innovation and excellence in the field of electronic components.