EN
  • EN
  • DE

SN74AS867

Part No SN74AS867
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SYNCHRONOUS 8-BIT UP/DOWN COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254008-SN74AS867
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS867 CAD Model

Description

The SN74AS867 from Texas Instruments is a high-performance integrated circuit that falls within the Advanced Schottky (AS) family of logic devices. This particular chip is designed to meet the demanding needs of high-speed digital systems, where fast switching and low power consumption are essential.

Key Features

  • Speed: The SN74AS867 offers exceptional speed performance, which is a critical attribute for advanced digital processing and communication systems. Its fast propagation delay times enable high-frequency operation, making it suitable for applications that require rapid data handling and processing.
  • Logic Type: This device is a dual 4-bit binary counter, which is capable of handling two separate count sequences simultaneously. It is a versatile component for implementing a variety of counting and timing functions in digital circuits.
  • Power Consumption: Despite its high-speed capabilities, the SN74AS867 maintains low power consumption. This makes it an energy-efficient choice for battery-powered devices and contributes to lower heat generation in system designs.
  • Package: The product is available in a standard 24-pin package, which is compatible with breadboards and standard PCB layouts. This allows for easy integration into a wide range of electronic systems without the need for specialized mounting hardware.
  • Operating Range: It operates over a broad temperature range, ensuring reliability and performance stability in various environmental conditions.

Applications

The SN74AS867 is suitable for a wide array of applications, including:

  • High-speed computing systems
  • Communication infrastructure
  • Industrial control systems
  • Test and measurement equipment
  • Automotive electronics

In conclusion, the SN74AS867 by Texas Instruments is a robust and reliable choice for designers and engineers who require a high-speed, low-power dual 4-bit binary counter. Its combination of speed, efficiency, and versatility makes it an invaluable component in the creation of complex digital systems.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8510 $83.8510
2+ $68.8009 $137.6018
3+ $66.6508 $199.9524
4+ $64.5008 $258.0032
5+ $62.3508 $311.7540
6+ $55.9007 $335.4042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess