EN
  • EN
  • DE

SN54LS645J

Part No SN54LS645J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Bidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 40 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 40 ns
Width 6.92 mm
Win Source Part Number 1094740-SN54LS645J
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS645J CAD Model

Description

The SN54LS645J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular model is an octal bus transceiver designed with Schottky barrier diode technology, which ensures low power consumption and high-speed operation.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: LS
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Dip
  • Mounting Type: Through Hole

Performance and Applications

The SN54LS645J offers bidirectional data communication between buses and is capable of driving heavily loaded buses for greater versatility. The 3-state outputs can interface with and drive bus lines of the bus-organized systems with ease. With its wide operating temperature range, this device is suitable for military or industrial-grade applications that require robust performance under extreme conditions.

Its Schottky technology is a standout feature, which allows the device to operate at higher speeds while reducing power consumption compared to conventional transistors. This makes the SN54LS645J an excellent choice for energy-critical designs and applications where efficiency is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54LS645J is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and reliability across various applications. Whether used in computing systems, communication devices, or sophisticated control systems, this transceiver delivers the quality and reliability that professionals expect from Texas Instruments products.

Ordering Information

The SN54LS645J is available for ordering from Texas Instruments and authorized distributors. For detailed product specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact their sales representatives.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess