Product Overview: SN74AS760DWRG4 by Texas Instruments
The SN74AS760DWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a part of the Advanced Schottky (AS) family and is specifically crafted to deliver fast and reliable performance for a wide range of digital applications.
Key Features
- Logic Type: Octal Bus Transceivers With 3-State Outputs
- Package / Case: SOIC-20 Wide
- Operating Temperature: -40°C to 85°C (TA)
- Logic Level - Low: 0.8V, High: 2V
- Output Current: 24mA
- Supply Voltage: 4.5V to 5.5V
Performance and Durability
The SN74AS760DWRG4 ensures high-speed data transmission with its octal bus transceiver functionality, which allows for bidirectional communication between data buses. The 3-state outputs enable connection to a bus-organized system without the need for external pull-up resistors, thus simplifying design and reducing power consumption. The device's advanced Schottky technology provides a reduced power-up time, enhancing the overall efficiency of the system it is integrated into.
Applications
With its robust performance, the SN74AS760DWRG4 is ideal for various applications, including:
- High-speed data transfer systems
- Bus interface devices
- Memory routing and processing
- Communication systems
- Microprocessor or microcontroller systems
Reliability and Quality
TI's commitment to quality ensures that the SN74AS760DWRG4 meets the industry's highest standards for reliability and performance. This product is designed to withstand harsh operating conditions and is rigorously tested to guarantee it meets TI's stringent criteria for durability and longevity.
Environmental Compliance
The SN74AS760DWRG4 complies with RoHS directives, affirming TI's dedication to environmental sustainability and the production of eco-friendly products. This compliance ensures that the device is free from hazardous materials and is suitable for use in a variety of consumer and industrial markets.