EN
  • EN
  • DE

SN74AS757NSRE4

Part No SN74AS757NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74AS7
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259800-SN74AS757NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS757NSRE4 CAD Model

Description

Product Overview: SN74AS757NSRE4

The SN74AS757NSRE4, manufactured by Texas Instruments, is a high-performance dual 2-to-4 line decoder/demultiplexer integrated circuit. This device is designed to be used in applications requiring the distribution of a binary input signal to multiple output lines, making it ideal for memory chip selection, data routing, and various digital logic functions.

Key Features

  • Advanced Schottky (AS) Logic: The SN74AS757NSRE4 is built with Advanced Schottky technology, which ensures high-speed operation while maintaining low power consumption.
  • Dual 2-to-4 Decoding: This integrated circuit features two independent 2-to-4 decoders, each with its own address inputs, enabling the device to handle two separate input signals simultaneously.
  • Multiple Output Options: Each section of the decoder provides four mutually exclusive outputs, which are active low, ensuring compatibility with a wide range of digital systems.
  • Expandability: The device can be easily connected in series with other decoders to create larger decoding schemes, such as 3-to-8 line or 4-to-16 line decoders, providing flexibility in system design.
  • High Drive Capability: The outputs can drive up to 15 LSTTL loads, which means the SN74AS757NSRE4 can directly drive multiple inputs without the need for additional buffering.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74AS757NSRE4 is versatile and can be used in a variety of digital applications, including:

  • Memory chip selection
  • Data multiplexing and demultiplexing
  • Address decoding in microprocessor systems
  • Control signal generation
  • Digital systems requiring high-speed data distribution

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS757NSRE4 is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of the electronics industry. With its robust design and proven technology, the SN74AS757NSRE4 is a reliable choice for designers and engineers seeking a high-performance decoding solution.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74AS757NSRE4.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess