EN
  • EN
  • DE

SN74AS640DWRE4

Part No SN74AS640DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74AS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259790-SN74AS640DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS640DWRE4 CAD Model

Description

The SN74AS640DWRE4 is a high-performance, octal bus transceiver from Texas Instruments designed with advanced Schottky (AS) technology. This integrated circuit is tailored to facilitate bidirectional communication between data buses. The ability to drive heavily loaded buses with up to 15 LSTTL loads ensures versatility in a wide array of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • Bi-Directional Data Flow: With 8 channels capable of bidirectional data transmission, the SN74AS640DWRE4 allows for efficient data flow between two buses.
  • High-Speed Operation: This device is optimized for high-speed operation, significantly reducing the propagation delay times and enabling faster data transfer rates.
  • Advanced Schottky (AS) Technology: The use of AS technology contributes to the low power consumption and high noise immunity, making it ideal for demanding applications.
  • 3-State Outputs: The inclusion of 3-state outputs ensures that multiple units can be connected to the same bus, allowing for bus arbitration without contention or data corruption.
  • Wide Operating Temperature Range: The device is designed to function reliably over a broad temperature range, accommodating various environmental conditions.

Product Specifications

  • Package: The SN74AS640DWRE4 comes in a 20-SOIC package, providing a compact footprint for space-sensitive applications.
  • Supply Voltage: It operates at a nominal 5V, compatible with TTL logic levels, ensuring easy integration with existing digital systems.
  • Logic Family: AS logic family offers a balanced trade-off between speed and power consumption.

Applications

The SN74AS640DWRE4 is suited for a variety of applications, including but not limited to:

  • Bus Interface Devices
  • Data Communication Systems
  • Servers and Networking Equipment
  • High-Speed Data Acquisition and Processing

With its robust design and high-speed data handling capabilities, the SN74AS640DWRE4 from Texas Instruments stands as a reliable solution for designers looking to enhance their digital systems with efficient and high-performance bus transceivers.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess