Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Package Tube
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577213-CD54ACT280F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT280F3A CAD Model

Description

The CD54ACT280F3A is a high-performance CMOS logic gate produced by Texas Instruments, renowned for its exceptional quality and reliability in the electronics industry. This particular component is part of the ACT (Advanced CMOS Technology) family, which is designed to offer both the speed of bipolar TTL and the low power consumption of CMOS technology.

Key Features

  • Logic Type: The CD54ACT280F3A is a 9-Bit Odd/Even Parity Generator/Checker, providing an essential function in digital systems for error detection and correction.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, making it versatile for various applications.
  • High-Speed Operation: With a typical propagation delay time of only 8ns at 5V, it ensures high-speed operation, which is critical for modern digital circuits.
  • Drive Capability: This component can drive up to 10 LSTTL loads, allowing for easy integration with other TTL logic families.
  • Temperature Range: The device is designed to operate over a broad temperature range from -55°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

The CD54ACT280F3A is widely used in various digital applications, including but not limited to:

  • Data processing systems
  • Communication systems
  • Error detection and correction circuits
  • Microprocessor support

Quality and Environmental Compliance

Texas Instruments is committed to environmental stewardship and the CD54ACT280F3A is no exception. It complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from environmentally harmful substances. Additionally, the device is provided in a ceramic flat package, which is known for its durability and thermal resistance.

Conclusion

With its combination of speed, power efficiency, and robustness, the CD54ACT280F3A from Texas Instruments is an excellent choice for designers seeking a reliable and high-performance logic solution. Its extensive features and compliance with environmental standards make it a sustainable and forward-thinking choice for modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker with Bus-Driver Parity I/O Port
Need more? Email Us
ECAD model for DM74AS286N
Texas Instruments
9-BIT PARITY GENERATORS/CHECKERS
Need more? Email Us
ECAD model for SN74F280BN
National Semiconductor (TI)
PARITY GENERATOR/CHECKER
Need more? Email Us
ECAD model for 74180DC
Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us
ECAD model for 1621B1UZZGR
Texas Instruments
9-BIT PARITY GENERATORS/CHECKERS
Lowest to $5.3556
ECAD model for SN74ALS280N
Texas Instruments
9-Bit Odd/Even Parity Generator/Checker
Lowest to $0.6976
ECAD model for CD74ACT280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Need more? Email Us
ECAD model for CD74HC280E
ON Semiconductor
12-Bit Parity Generator-Checker
Need more? Email Us
ECAD model for MC10H160FN
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
ECAD model for M74HC280YRM13TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention